Fairview Microwave Inc. SMA Analog Phase Shifter With an Adjustable Phase of 120 Deg. Per GHz From 6 GHz to 15 GHz FMPS2001

Description
Coaxial RF analog phase shifter FMPS2001 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF analog phase shifter is manufactured with SMA connectors and has a phase adjustment of 120 degrees. This SMA 120 degree analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz. Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number FMPS2001. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 120 degree analog phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a analog phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial RF analog phase shifter FMPS2001 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF analog phase shifter is manufactured with SMA connectors and has a phase adjustment of 120 degrees. This SMA 120 degree analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz. Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number FMPS2001. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 120 degree analog phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a analog phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Analog Phase Shifter With an Adjustable Phase of 120 Deg. Per GHz From 6 GHz to 15 GHz - FMPS2001 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Analog Phase Shifter With an Adjustable Phase of 120 Deg. Per GHz From 6 GHz to 15 GHz
FMPS2001
SMA Analog Phase Shifter With an Adjustable Phase of 120 Deg. Per GHz From 6 GHz to 15 GHz FMPS2001
Coaxial RF analog phase shifter FMPS2001 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF analog phase shifter is manufactured with SMA connectors and has a phase adjustment of 120 degrees. This SMA 120 degree analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz. Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number FMPS2001. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our SMA 120 degree analog phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a analog phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial RF analog phase shifter FMPS2001 is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF analog phase shifter is manufactured with SMA connectors and has a phase adjustment of 120 degrees. This SMA 120 degree analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz.

Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number FMPS2001. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above.

Our SMA 120 degree analog phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a analog phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number FMPS2001
Product Name SMA Analog Phase Shifter With an Adjustable Phase of 120 Deg. Per GHz From 6 GHz to 15 GHz
Frequency Range 6000 to 15000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-42+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details