Fairview Microwave Inc. 2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz FMPH1000A

Description
Coaxial RF variable phase shifter FMPH1000A is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with 2.92mm connectors and has a phase adjustment of 0 degrees. This 2.92mm 0 degree variable phase shifter is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase shifter with 2.92mm connectors has a maximum input power of 100 Watts. RF variable phase shifter design for part number FMPH1000A is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our 2.92mm 0 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial RF variable phase shifter FMPH1000A is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with 2.92mm connectors and has a phase adjustment of 0 degrees. This 2.92mm 0 degree variable phase shifter is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase shifter with 2.92mm connectors has a maximum input power of 100 Watts. RF variable phase shifter design for part number FMPH1000A is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our 2.92mm 0 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz - FMPH1000A - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz
FMPH1000A
2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz FMPH1000A
Coaxial RF variable phase shifter FMPH1000A is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with 2.92mm connectors and has a phase adjustment of 0 degrees. This 2.92mm 0 degree variable phase shifter is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz. Fairview Microwave variable phase shifter with 2.92mm connectors has a maximum input power of 100 Watts. RF variable phase shifter design for part number FMPH1000A is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above. Our 2.92mm 0 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial RF variable phase shifter FMPH1000A is just one of a large number of radio frequency components specifically stocked to be ready for quick shipment. Fairview Microwave RF variable phase shifter is manufactured with 2.92mm connectors and has a phase adjustment of 0 degrees. This 2.92mm 0 degree variable phase shifter is rated for a minimum frequency of 18 GHz and a maximum frequency of 40 GHz.

Fairview Microwave variable phase shifter with 2.92mm connectors has a maximum input power of 100 Watts. RF variable phase shifter design for part number FMPH1000A is rated for a maximum VSWR of 2:1. The RF specs for this Fairview phase shifting component can be found on its radio frequency phase shifter PDF specifications above.

Our 2.92mm 0 degree variable phase shifter is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock. Fairview Microwave is where to buy a variable phase shifter for quick service and easy worldwide shipment . Fairview also stocks a wide selection of other radio frequency phase shifting products that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Phase Shifters
Product Number FMPH1000A
Product Name 2.92mm Variable Phase Shifter with an Adjustable Phase Range of 0 to 360 Degrees and from 18 GHz to 40 GHz
Frequency Range 18000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Specs
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details