Fairview Microwave Inc. Field Replaceable 2.92mm IQ Mixer From 30 GHz to 38 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm FMMX9006

Description
RF mixer part number FMMX9006 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 30 GHz for the minimum and 38 GHz for the maximum. Iq mixer part number FMMX9006 has a LO frequency range minimum of 30 GHz and a LO Frequency maximum of 38 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 30 GHz to 38 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9006 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 30 GHz for the minimum and 38 GHz for the maximum. Iq mixer part number FMMX9006 has a LO frequency range minimum of 30 GHz and a LO Frequency maximum of 38 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 30 GHz to 38 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm IQ Mixer From 30 GHz to 38 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm - FMMX9006 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm IQ Mixer From 30 GHz to 38 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm
FMMX9006
Field Replaceable 2.92mm IQ Mixer From 30 GHz to 38 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm FMMX9006
RF mixer part number FMMX9006 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 30 GHz for the minimum and 38 GHz for the maximum. Iq mixer part number FMMX9006 has a LO frequency range minimum of 30 GHz and a LO Frequency maximum of 38 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 30 GHz to 38 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9006 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 30 GHz for the minimum and 38 GHz for the maximum. Iq mixer part number FMMX9006 has a LO frequency range minimum of 30 GHz and a LO Frequency maximum of 38 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 30 GHz to 38 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9006
Product Name Field Replaceable 2.92mm IQ Mixer From 30 GHz to 38 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm
RF 30000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-ASK-1-X65+-ND - DigiKey
Specs
Package Type Surface Mount; "6-DIP (0.300"", 7.62mm)"
RF 1 to 600 MHz
View Details
IQ Mixers - NIM-1750-5000 - kTB Solutions
Specs
RF 1750 to 5000 MHz
LO 1750 to 5000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DMF-8A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 20
LO 10 to 1000 MHz
View Details
ML1-0110HSM-1, Microlithic Double-Balanced Mixer - ML1-0110HSM-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 1500 to 10000 MHz
View Details