Fairview Microwave Inc. Field Replaceable 2.92mm IQ Mixer From 20 GHz to 31 GHz With an IF Range From DC to 4.5 GHz And LO Power of +17 dBm FMMX9005

Description
RF mixer part number FMMX9005 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 29 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 20 GHz for the minimum and 31 GHz for the maximum. Iq mixer part number FMMX9005 has a LO frequency range minimum of 20 GHz and a LO Frequency maximum of 31 GHz. This iq frequency mixer has an IF frequency minimum of DC and 4.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 20 GHz to 31 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9005 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 29 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 20 GHz for the minimum and 31 GHz for the maximum. Iq mixer part number FMMX9005 has a LO frequency range minimum of 20 GHz and a LO Frequency maximum of 31 GHz. This iq frequency mixer has an IF frequency minimum of DC and 4.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 20 GHz to 31 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm IQ Mixer From 20 GHz to 31 GHz With an IF Range From DC to 4.5 GHz And LO Power of +17 dBm - FMMX9005 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm IQ Mixer From 20 GHz to 31 GHz With an IF Range From DC to 4.5 GHz And LO Power of +17 dBm
FMMX9005
Field Replaceable 2.92mm IQ Mixer From 20 GHz to 31 GHz With an IF Range From DC to 4.5 GHz And LO Power of +17 dBm FMMX9005
RF mixer part number FMMX9005 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 29 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 20 GHz for the minimum and 31 GHz for the maximum. Iq mixer part number FMMX9005 has a LO frequency range minimum of 20 GHz and a LO Frequency maximum of 31 GHz. This iq frequency mixer has an IF frequency minimum of DC and 4.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 20 GHz to 31 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9005 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 29 dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 20 GHz for the minimum and 31 GHz for the maximum. Iq mixer part number FMMX9005 has a LO frequency range minimum of 20 GHz and a LO Frequency maximum of 31 GHz. This iq frequency mixer has an IF frequency minimum of DC and 4.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with 2.92mm connectors operating from 20 GHz to 31 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9005
Product Name Field Replaceable 2.92mm IQ Mixer From 20 GHz to 31 GHz With an IF Range From DC to 4.5 GHz And LO Power of +17 dBm
RF 20000 to 31000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-RMS-25MH+CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 5 to 2500 MHz
View Details
2 suppliers
Balanced Mixers - NBM-25000-27500 - kTB Solutions
Specs
RF 25000 to 27500 MHz
LO 23000 to 24500 MHz
IF 1000 to 4000 MHz
View Details
Mixers - STTB-4008 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 2000 to 20000 MHz
View Details
M1-0310ME-1, High Isolation Double-Balanced 3- 10 GHz Mixers - M1-0310ME-1 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 3000 to 10000 MHz
View Details