Fairview Microwave Inc. Field Replaceable SMA IQ Mixer From 15 GHz to 23 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm FMMX9004

Description
RF mixer part number FMMX9004 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 15 GHz for the minimum and 23 GHz for the maximum. Iq mixer part number FMMX9004 has a LO frequency range minimum of 15 GHz and a LO Frequency maximum of 23 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 15 GHz to 23 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9004 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 15 GHz for the minimum and 23 GHz for the maximum. Iq mixer part number FMMX9004 has a LO frequency range minimum of 15 GHz and a LO Frequency maximum of 23 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 15 GHz to 23 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA IQ Mixer From 15 GHz to 23 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm - FMMX9004 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA IQ Mixer From 15 GHz to 23 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm
FMMX9004
Field Replaceable SMA IQ Mixer From 15 GHz to 23 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm FMMX9004
RF mixer part number FMMX9004 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 15 GHz for the minimum and 23 GHz for the maximum. Iq mixer part number FMMX9004 has a LO frequency range minimum of 15 GHz and a LO Frequency maximum of 23 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 15 GHz to 23 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9004 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 15 GHz for the minimum and 23 GHz for the maximum. Iq mixer part number FMMX9004 has a LO frequency range minimum of 15 GHz and a LO Frequency maximum of 23 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with SMA connectors operating from 15 GHz to 23 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9004
Product Name Field Replaceable SMA IQ Mixer From 15 GHz to 23 GHz With an IF Range From DC to 3.5 GHz And LO Power of +17 dBm
RF 15000 to 23000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-SYM-30DLHW+CT-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
RF 5 to 3000 MHz
View Details
5 suppliers
Balanced Mixers - NBM-2000-24000 - kTB Solutions
Specs
RF 2000 to 24000 MHz
LO 2000 to 24000 MHz
IF 0.0 to 4000 MHz
View Details
Mixers - DMF-2A-2000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1000 to 3000 MHz
View Details
MMIQ-0626HCH-2, Passive GaAs MMIC IQ Mixer - MMIQ-0626HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type iq-mixers
RF 6000 to 26000 MHz
View Details