Fairview Microwave Inc. Field Replaceable SMA IQ Mixer From 11 GHz to 16 GHz With an IF Range From DC to 3.5 GHz And LO Power of +19 dBm FMMX9003

Description
RF mixer part number FMMX9003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 11 GHz for the minimum and 16 GHz for the maximum. Iq mixer part number FMMX9003 has a LO frequency range minimum of 11 GHz and a LO Frequency maximum of 16 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 11 GHz to 16 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX9003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 11 GHz for the minimum and 16 GHz for the maximum. Iq mixer part number FMMX9003 has a LO frequency range minimum of 11 GHz and a LO Frequency maximum of 16 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 11 GHz to 16 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA IQ Mixer From 11 GHz to 16 GHz With an IF Range From DC to 3.5 GHz And LO Power of +19 dBm - FMMX9003 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA IQ Mixer From 11 GHz to 16 GHz With an IF Range From DC to 3.5 GHz And LO Power of +19 dBm
FMMX9003
Field Replaceable SMA IQ Mixer From 11 GHz to 16 GHz With an IF Range From DC to 3.5 GHz And LO Power of +19 dBm FMMX9003
RF mixer part number FMMX9003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB. Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 11 GHz for the minimum and 16 GHz for the maximum. Iq mixer part number FMMX9003 has a LO frequency range minimum of 11 GHz and a LO Frequency maximum of 16 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above. This is where to buy a connectorized RF iq mixer with SMA connectors operating from 11 GHz to 16 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX9003 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is iq. This coaxial RF iq mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 30 dB.

Fairview Microwave radio frequency iq mixer was designed for a RF frequency range of 11 GHz for the minimum and 16 GHz for the maximum. Iq mixer part number FMMX9003 has a LO frequency range minimum of 11 GHz and a LO Frequency maximum of 16 GHz. This iq frequency mixer has an IF frequency minimum of DC and 3.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its iq mixer PDF specifications datasheet above.

This is where to buy a connectorized RF iq mixer with SMA connectors operating from 11 GHz to 16 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX9003
Product Name Field Replaceable SMA IQ Mixer From 11 GHz to 16 GHz With an IF Range From DC to 3.5 GHz And LO Power of +19 dBm
RF 11000 to 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-TUF-3+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 4-SIP Module
RF 0.1500 to 400 MHz
View Details
Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details
Mixers - STDB-2007 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 2000 to 12000 MHz
View Details
MM1-1850SSM-2, GaAs MMIC Double Balanced Mixer - MM1-1850SSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 18000 to 50000 MHz
View Details