Fairview Microwave Inc. Field Replaceable SMA Mixer from 2 GHz to 18 GHz with an IF Range from 1 GHz to 6 GHz and LO Power of +14 dBm FMMX1032

Description
RF mixer part number FMMX1032 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMMX1032 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1 GHz and 6 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1032 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMMX1032 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1 GHz and 6 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA Mixer from 2 GHz to 18 GHz with an IF Range from 1 GHz to 6 GHz and LO Power of +14 dBm - FMMX1032 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA Mixer from 2 GHz to 18 GHz with an IF Range from 1 GHz to 6 GHz and LO Power of +14 dBm
FMMX1032
Field Replaceable SMA Mixer from 2 GHz to 18 GHz with an IF Range from 1 GHz to 6 GHz and LO Power of +14 dBm FMMX1032
RF mixer part number FMMX1032 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMMX1032 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1 GHz and 6 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1032 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 18 GHz for the maximum. Triple balanced mixer part number FMMX1032 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 18 GHz. This triple balanced frequency mixer has an IF frequency minimum of 1 GHz and 6 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 18 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1032
Product Name Field Replaceable SMA Mixer from 2 GHz to 18 GHz with an IF Range from 1 GHz to 6 GHz and LO Power of +14 dBm
RF 2000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details
RF Mixers - SKY73021-11 - 324871-SKY73021-11 - Win Source Electronics
Specs
RF 1700 to 2200 MHz
View Details
5 suppliers
 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 5 - 1500 MHz - ADE-5+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers