RF mixer part number FMMX1028 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 25 dB.
Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 6 GHz for the minimum and 26 GHz for the maximum. Double balanced mixer part number FMMX1028 has a LO frequency range minimum of 6 GHz and a LO Frequency maximum of 26 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 8 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.
This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 6 GHz to 26 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Mixers |
| Product Number | FMMX1028 |
| Product Name | SMA Mixer from 6 GHz to 26 GHz with an IF Range from DC to 8 GHz and LO Power of +13 dBm |
| RF | 6000 to 26000 MHz |