Fairview Microwave Inc. SMA Mixer from 2.5 GHz to 6 GHz with an IF Range from DC to 1.5 GHz and LO Power of +17 dBm FMMX1025

Description
RF mixer part number FMMX1025 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2.5 GHz for the minimum and 6 GHz for the maximum. Double balanced mixer part number FMMX1025 has a LO frequency range minimum of 2.5 GHz and a LO Frequency maximum of 6 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2.5 GHz to 6 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1025 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2.5 GHz for the minimum and 6 GHz for the maximum. Double balanced mixer part number FMMX1025 has a LO frequency range minimum of 2.5 GHz and a LO Frequency maximum of 6 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2.5 GHz to 6 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 2.5 GHz to 6 GHz with an IF Range from DC to 1.5 GHz and LO Power of +17 dBm - FMMX1025 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 2.5 GHz to 6 GHz with an IF Range from DC to 1.5 GHz and LO Power of +17 dBm
FMMX1025
SMA Mixer from 2.5 GHz to 6 GHz with an IF Range from DC to 1.5 GHz and LO Power of +17 dBm FMMX1025
RF mixer part number FMMX1025 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2.5 GHz for the minimum and 6 GHz for the maximum. Double balanced mixer part number FMMX1025 has a LO frequency range minimum of 2.5 GHz and a LO Frequency maximum of 6 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2.5 GHz to 6 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1025 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 17 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 2.5 GHz for the minimum and 6 GHz for the maximum. Double balanced mixer part number FMMX1025 has a LO frequency range minimum of 2.5 GHz and a LO Frequency maximum of 6 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 1.5 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 2.5 GHz to 6 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1025
Product Name SMA Mixer from 2.5 GHz to 6 GHz with an IF Range from DC to 1.5 GHz and LO Power of +17 dBm
RF 2500 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
RF Mixers - SKY73087-21 - 933950-SKY73087-21 - Win Source Electronics
View Details
3 suppliers
RF Mixers - 3157-RMS-1MH+DKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, Module
RF 2 to 500 MHz
View Details
2 suppliers