Fairview Microwave Inc. SMA Mixer from 10 MHz to 1 GHz with an IF Range from DC to 800 MHz and LO Power of +4 dBm FMMX1015

Description
RF mixer part number FMMX1015 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 27 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 10 MHz for the minimum and 1 GHz for the maximum. Double balanced mixer part number FMMX1015 has a LO frequency range minimum of 10 MHz and a LO Frequency maximum of 1 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 10 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1015 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 27 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 10 MHz for the minimum and 1 GHz for the maximum. Double balanced mixer part number FMMX1015 has a LO frequency range minimum of 10 MHz and a LO Frequency maximum of 1 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 10 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 10 MHz to 1 GHz with an IF Range from DC to 800 MHz and LO Power of +4 dBm - FMMX1015 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 10 MHz to 1 GHz with an IF Range from DC to 800 MHz and LO Power of +4 dBm
FMMX1015
SMA Mixer from 10 MHz to 1 GHz with an IF Range from DC to 800 MHz and LO Power of +4 dBm FMMX1015
RF mixer part number FMMX1015 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 27 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 10 MHz for the minimum and 1 GHz for the maximum. Double balanced mixer part number FMMX1015 has a LO frequency range minimum of 10 MHz and a LO Frequency maximum of 1 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 10 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1015 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 27 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 10 MHz for the minimum and 1 GHz for the maximum. Double balanced mixer part number FMMX1015 has a LO frequency range minimum of 10 MHz and a LO Frequency maximum of 1 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 800 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 10 MHz to 1 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1015
Product Name SMA Mixer from 10 MHz to 1 GHz with an IF Range from DC to 800 MHz and LO Power of +4 dBm
RF 10 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mixers - STTB-4106 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 6000 to 26500 MHz
View Details
11-21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers
Rf Mixer - 861-SKY73063-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape and Reel
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
3 suppliers
Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details