Fairview Microwave Inc. SMA Mixer from 0.5 MHz to 500 MHz with an IF Range from DC to 500 MHz and LO Power of +10 dBm FMMX1013

Description
RF mixer part number FMMX1013 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 26 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 0.5 MHz for the minimum and 500 MHz for the maximum. Double balanced mixer part number FMMX1013 has a LO frequency range minimum of 0.5 MHz and a LO Frequency maximum of 500 MHz. This double balanced frequency mixer has an IF frequency minimum of DC and 500 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 0.5 MHz to 500 MHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1013 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 26 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 0.5 MHz for the minimum and 500 MHz for the maximum. Double balanced mixer part number FMMX1013 has a LO frequency range minimum of 0.5 MHz and a LO Frequency maximum of 500 MHz. This double balanced frequency mixer has an IF frequency minimum of DC and 500 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 0.5 MHz to 500 MHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer from 0.5 MHz to 500 MHz with an IF Range from DC to 500 MHz and LO Power of +10 dBm - FMMX1013 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer from 0.5 MHz to 500 MHz with an IF Range from DC to 500 MHz and LO Power of +10 dBm
FMMX1013
SMA Mixer from 0.5 MHz to 500 MHz with an IF Range from DC to 500 MHz and LO Power of +10 dBm FMMX1013
RF mixer part number FMMX1013 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 26 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 0.5 MHz for the minimum and 500 MHz for the maximum. Double balanced mixer part number FMMX1013 has a LO frequency range minimum of 0.5 MHz and a LO Frequency maximum of 500 MHz. This double balanced frequency mixer has an IF frequency minimum of DC and 500 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 0.5 MHz to 500 MHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1013 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 26 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 0.5 MHz for the minimum and 500 MHz for the maximum. Double balanced mixer part number FMMX1013 has a LO frequency range minimum of 0.5 MHz and a LO Frequency maximum of 500 MHz. This double balanced frequency mixer has an IF frequency minimum of DC and 500 MHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 0.5 MHz to 500 MHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1013
Product Name SMA Mixer from 0.5 MHz to 500 MHz with an IF Range from DC to 500 MHz and LO Power of +10 dBm
RF 0.5000 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SIM-14LH+ - 895011-SIM-14LH+ - Win Source Electronics
Specs
Package Type Surface Mount
View Details
5 suppliers
Balanced Mixers - NBM-24000-40000 - kTB Solutions
Specs
RF 24000 to 40000 MHz
LO 24000 to 40000 MHz
IF 0.0 to 20000 MHz
View Details
Mixers - DMF-4A-700 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +13 dBm; 13
LO 10 to 1500 MHz
View Details
T3-1040GLN, High-Linearity Triple-Balanced Mixers - T3-1040GLN - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 10000 to 40000 MHz
View Details