Fairview Microwave Inc. Field Replaceable 2.92mm Mixer from 24 GHz to 40 GHz with an IF Range from DC to 18 GHz and LO Power of +13 dBm FMMX1010

Description
RF mixer part number FMMX1010 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 40 GHz for the maximum. Double balanced mixer part number FMMX1010 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 40 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 18 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 40 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1010 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 40 GHz for the maximum. Double balanced mixer part number FMMX1010 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 40 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 18 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 40 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm Mixer from 24 GHz to 40 GHz with an IF Range from DC to 18 GHz and LO Power of +13 dBm - FMMX1010 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm Mixer from 24 GHz to 40 GHz with an IF Range from DC to 18 GHz and LO Power of +13 dBm
FMMX1010
Field Replaceable 2.92mm Mixer from 24 GHz to 40 GHz with an IF Range from DC to 18 GHz and LO Power of +13 dBm FMMX1010
RF mixer part number FMMX1010 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 40 GHz for the maximum. Double balanced mixer part number FMMX1010 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 40 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 18 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 40 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1010 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 24 GHz for the minimum and 40 GHz for the maximum. Double balanced mixer part number FMMX1010 has a LO frequency range minimum of 24 GHz and a LO Frequency maximum of 40 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 18 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 24 GHz to 40 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1010
Product Name Field Replaceable 2.92mm Mixer from 24 GHz to 40 GHz with an IF Range from DC to 18 GHz and LO Power of +13 dBm
RF 24000 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1600 MHz - ADE-13+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Balanced Mixers - NBM-10000-44000 - kTB Solutions
Specs
RF 10000 to 44000 MHz
LO 10000 to 44000 MHz
IF 0.0 to 14000 MHz
View Details
Mixers - STTB-4003 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power +10 dBm; 10
LO 1000 to 10000 MHz
View Details
M1-0420LE-2, Double-Balanced Mixers - M1-0420LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details