Fairview Microwave Inc. Field Replaceable 2.92mm Mixer from 7 GHz to 43 GHz with an IF Range from DC to 10 GHz and LO Power of +13 dBm FMMX1009

Description
RF mixer part number FMMX1009 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 43 GHz for the maximum. Double balanced mixer part number FMMX1009 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 43 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 10 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 7 GHz to 43 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1009 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 43 GHz for the maximum. Double balanced mixer part number FMMX1009 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 43 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 10 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 7 GHz to 43 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm Mixer from 7 GHz to 43 GHz with an IF Range from DC to 10 GHz and LO Power of +13 dBm - FMMX1009 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm Mixer from 7 GHz to 43 GHz with an IF Range from DC to 10 GHz and LO Power of +13 dBm
FMMX1009
Field Replaceable 2.92mm Mixer from 7 GHz to 43 GHz with an IF Range from DC to 10 GHz and LO Power of +13 dBm FMMX1009
RF mixer part number FMMX1009 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 43 GHz for the maximum. Double balanced mixer part number FMMX1009 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 43 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 10 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 7 GHz to 43 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1009 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 7 GHz for the minimum and 43 GHz for the maximum. Double balanced mixer part number FMMX1009 has a LO frequency range minimum of 7 GHz and a LO Frequency maximum of 43 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 10 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 7 GHz to 43 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1009
Product Name Field Replaceable 2.92mm Mixer from 7 GHz to 43 GHz with an IF Range from DC to 10 GHz and LO Power of +13 dBm
RF 7000 to 43000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-SBL-1-1+-ND - DigiKey
Specs
Package Type Surface Mount; 8-DIP Module
RF 0.1000 to 400 MHz
View Details
2 suppliers
Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details
Mixers - CDBS-9013 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 0
LO 2 to 1000 MHz
View Details
T3A-07PA, Two-Tone-Terminator Mixer/LO-Amplifier - T3A-07PA - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type mixers
RF 10 to 7000 MHz
View Details