Fairview Microwave Inc. Field Replaceable SMA Mixer from 5 GHz to 20 GHz with an IF Range from DC to 3 GHz and LO Power of +20 dBm FMMX1008

Description
RF mixer part number FMMX1008 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 GHz for the minimum and 20 GHz for the maximum. Double balanced mixer part number FMMX1008 has a LO frequency range minimum of 5 GHz and a LO Frequency maximum of 20 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 3 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 GHz to 20 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1008 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 GHz for the minimum and 20 GHz for the maximum. Double balanced mixer part number FMMX1008 has a LO frequency range minimum of 5 GHz and a LO Frequency maximum of 20 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 3 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 GHz to 20 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable SMA Mixer from 5 GHz to 20 GHz with an IF Range from DC to 3 GHz and LO Power of +20 dBm - FMMX1008 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable SMA Mixer from 5 GHz to 20 GHz with an IF Range from DC to 3 GHz and LO Power of +20 dBm
FMMX1008
Field Replaceable SMA Mixer from 5 GHz to 20 GHz with an IF Range from DC to 3 GHz and LO Power of +20 dBm FMMX1008
RF mixer part number FMMX1008 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 GHz for the minimum and 20 GHz for the maximum. Double balanced mixer part number FMMX1008 has a LO frequency range minimum of 5 GHz and a LO Frequency maximum of 20 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 3 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 GHz to 20 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1008 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 5 GHz for the minimum and 20 GHz for the maximum. Double balanced mixer part number FMMX1008 has a LO frequency range minimum of 5 GHz and a LO Frequency maximum of 20 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 3 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with SMA connectors operating from 5 GHz to 20 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1008
Product Name Field Replaceable SMA Mixer from 5 GHz to 20 GHz with an IF Range from DC to 3 GHz and LO Power of +20 dBm
RF 5000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

T3-07LCQG-1, Two-Tone-Terminator Mixer - T3-07LCQG-1 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 1 to 7000 MHz
View Details
700MHZ 1GHZ Rf Mixer - 861-SKY73070-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
5 suppliers
RF Mixers - 3157-MAC-42MH+CT-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
RF 1000 to 4200 MHz
View Details
2 suppliers
RF Mixers - AD8342ACPZ-WP - 859735-AD8342ACPZ-WP - Win Source Electronics
Specs
Package Type Surface Mount; 16-LFCSP-WQ (3x3)
View Details