Fairview Microwave Inc. Field Replaceable 2.92mm Double Balanced Mixer From 23 GHz to 37 GHz With an IF Range From DC to 13 GHz And LO Power of +13 dBm FMMX1002

Description
RF mixer part number FMMX1002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 23 GHz for the minimum and 37 GHz for the maximum. Double balanced mixer part number FMMX1002 has a LO frequency range minimum of 23 GHz and a LO Frequency maximum of 37 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 13 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 23 GHz to 37 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMMX1002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 23 GHz for the minimum and 37 GHz for the maximum. Double balanced mixer part number FMMX1002 has a LO frequency range minimum of 23 GHz and a LO Frequency maximum of 37 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 13 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 23 GHz to 37 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Replaceable 2.92mm Double Balanced Mixer From 23 GHz to 37 GHz With an IF Range From DC to 13 GHz And LO Power of +13 dBm - FMMX1002 - Fairview Microwave Inc.
Lewisville, TX, United States
Field Replaceable 2.92mm Double Balanced Mixer From 23 GHz to 37 GHz With an IF Range From DC to 13 GHz And LO Power of +13 dBm
FMMX1002
Field Replaceable 2.92mm Double Balanced Mixer From 23 GHz to 37 GHz With an IF Range From DC to 13 GHz And LO Power of +13 dBm FMMX1002
RF mixer part number FMMX1002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 23 GHz for the minimum and 37 GHz for the maximum. Double balanced mixer part number FMMX1002 has a LO frequency range minimum of 23 GHz and a LO Frequency maximum of 37 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 13 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 23 GHz to 37 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMMX1002 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is double balanced. This coaxial RF double balanced mixer design is built with 2.92mm connectors that are female gender. This 2.92mm mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB.

Fairview Microwave radio frequency double balanced mixer was designed for a RF frequency range of 23 GHz for the minimum and 37 GHz for the maximum. Double balanced mixer part number FMMX1002 has a LO frequency range minimum of 23 GHz and a LO Frequency maximum of 37 GHz. This double balanced frequency mixer has an IF frequency minimum of DC and 13 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its double balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF double balanced mixer with 2.92mm connectors operating from 23 GHz to 37 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMMX1002
Product Name Field Replaceable 2.92mm Double Balanced Mixer From 23 GHz to 37 GHz With an IF Range From DC to 13 GHz And LO Power of +13 dBm
RF 23000 to 37000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Level 7, SMT Double Balanced Mixer, RF/LO Freq 1750 - 3500 MHz - ADE-18W+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Balanced Mixers - NBM-20000-50000 - kTB Solutions
Specs
RF 20000 to 50000 MHz
LO 20000 to 50000 MHz
IF 0.0 to 16000 MHz
View Details
Mixers - CHD-9010 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power +17 dBm; 17
LO 5 to 1000 MHz
View Details
MM1-0626HSM-2, GaAs MMIC Double Balanced Mixer - MM1-0626HSM-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type Double Balanced; mixers
RF 6000 to 26500 MHz
View Details