Fairview Microwave Inc. WR-28 Waveguide Down Converter Mixer From 26.5 GHz to 40 GHz, With an IF Range From DC to 18 GHz And LO Power of +13 dBm, UG-599/U Flange FMMD1005

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 Waveguide Down Converter Mixer From 26.5 GHz to 40 GHz, With an IF Range From DC to 18 GHz And LO Power of +13 dBm, UG-599/U Flange - FMMD1005 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 Waveguide Down Converter Mixer From 26.5 GHz to 40 GHz, With an IF Range From DC to 18 GHz And LO Power of +13 dBm, UG-599/U Flange
FMMD1005
WR-28 Waveguide Down Converter Mixer From 26.5 GHz to 40 GHz, With an IF Range From DC to 18 GHz And LO Power of +13 dBm, UG-599/U Flange FMMD1005
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMMD1005
Product Name WR-28 Waveguide Down Converter Mixer From 26.5 GHz to 40 GHz, With an IF Range From DC to 18 GHz And LO Power of +13 dBm, UG-599/U Flange
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator - 5o03101491 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.50 to 3.00 GHz
VSWR 1.35 :1
View Details
Standard Gain Horn - Model SAS-585 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 8.20 to 12.40 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Standard Gain Horn Antennas - NRHA62 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.4 :1
View Details