Fairview Microwave Inc. High Power Limiter, Field Replaceable SMA, 100W Peak Power, 15 us Recovery, 18 dBm Flat Leakage, 8 GHz to 12 GHz FMLM2004

Description
RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky limiters leakage is 14 dBm with a limiting threshold of 9 dBm. Fairview PIN-Schottky limiters for RF have a maximum insertion loss of between .6 dB to 2.5 dB and a VSWR between 1.4 and 2. PIN diode RF limiters use SMA connectors as well and the minimum frequency range is between 500 MHz to 2 GHz and a maximum frequency range between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode limiters from Fairview Microwave are part of over 1 million available parts in stock and ship the same day worldwide.
Datasheet
Description
RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky limiters leakage is 14 dBm with a limiting threshold of 9 dBm. Fairview PIN-Schottky limiters for RF have a maximum insertion loss of between .6 dB to 2.5 dB and a VSWR between 1.4 and 2. PIN diode RF limiters use SMA connectors as well and the minimum frequency range is between 500 MHz to 2 GHz and a maximum frequency range between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode limiters from Fairview Microwave are part of over 1 million available parts in stock and ship the same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Limiter, Field Replaceable SMA, 100W Peak Power, 15 us Recovery, 18 dBm Flat Leakage, 8 GHz to 12 GHz - FMLM2004 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Limiter, Field Replaceable SMA, 100W Peak Power, 15 us Recovery, 18 dBm Flat Leakage, 8 GHz to 12 GHz
FMLM2004
High Power Limiter, Field Replaceable SMA, 100W Peak Power, 15 us Recovery, 18 dBm Flat Leakage, 8 GHz to 12 GHz FMLM2004
RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky limiters leakage is 14 dBm with a limiting threshold of 9 dBm. Fairview PIN-Schottky limiters for RF have a maximum insertion loss of between .6 dB to 2.5 dB and a VSWR between 1.4 and 2. PIN diode RF limiters use SMA connectors as well and the minimum frequency range is between 500 MHz to 2 GHz and a maximum frequency range between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode limiters from Fairview Microwave are part of over 1 million available parts in stock and ship the same day worldwide.

RF limiters from Fairview Microwave are available in PIN Schottky diode or PIN diode designs. Our PIN Schottky RF limiters use SMA connectors with a minimum frequency range between 1 GHz to 8 GHz and a maximum frequency range between 2 GHz to 18 GHz. These SMA PIN Schottky limiters leakage is 14 dBm with a limiting threshold of 9 dBm. Fairview PIN-Schottky limiters for RF have a maximum insertion loss of between .6 dB to 2.5 dB and a VSWR between 1.4 and 2.
PIN diode RF limiters use SMA connectors as well and the minimum frequency range is between 500 MHz to 2 GHz and a maximum frequency range between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2.
PIN-Schottky and PIN diode limiters from Fairview Microwave are part of over 1 million available parts in stock and ship the same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Limiters
Product Number FMLM2004
Product Name High Power Limiter, Field Replaceable SMA, 100W Peak Power, 15 us Recovery, 18 dBm Flat Leakage, 8 GHz to 12 GHz
Frequency Band 8000.0 to 12000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Limiters - NL-30-10 - kTB Solutions
Specs
Frequency Band 30.0 MHz
Insertion Loss 1.2 dB
Flat Leakage 10 milliwatts
View Details
LIMITER / SURF MOUNT / RoHS - RLM-33-2W+ - Mini-Circuits
Specs
Recovery Time 0.0225 µs
Package Type Surface Mount
View Details
Limiters - STL 411 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 4000.0 MHz
View Details
DC - 70GHz High Frequency Limiter - HLM-70ACH - Marki Microwave LLC
Specs
Frequency Band 0.0 to 70000.0 MHz
Package Type bare-die
View Details