Crane Aerospace & Electronics
Limiters
STL 410
Description
Frequency Min (MHz) | 350
Frequency Max (MHz) | 500
Environmental Screening | Catalogue, Mil-screened
-
Crane Aerospace & Electronics
Request a Quote
Email Supplier
Datasheet
Description
Frequency Min (MHz) | 350
Frequency Max (MHz) | 500
Environmental Screening | Catalogue, Mil-screened
Request a Quote
Email Supplier
Datasheet
Suppliers
Frequency Min (MHz) | 350
Frequency Max (MHz) | 500
Environmental Screening | Catalogue, Mil-screened
- Frequency Min (MHz) | 350
- Frequency Max (MHz) | 500
- Environmental Screening | Catalogue, Mil-screened
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Limiters |
|
Product Number
|
STL 410 |
|
Product Name
|
Limiters |
|
Frequency Band
|
350.0 to 500.0 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Band
500.0 to 1500.0 MHz
View Details
Crane Aerospace & Electronics
Frequency Band
4000.0 to 8000.0 MHz
View Details
Crane Aerospace & Electronics
Frequency Band
2000.0 to 4000.0 MHz
View Details
Crane Aerospace & Electronics
Frequency Band
500.0 to 18000.0 MHz
View Details