Fairview Microwave Inc. SMA Mixer From 2 GHz to 8 GHz With an IF Range From 100 MHz to 4 GHz And LO Power of +10 dBm FMFX1051

Description
RF mixer part number FMFX1051 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 8 GHz for the maximum. Triple balanced mixer part number FMFX1051 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 8 GHz. This triple balanced frequency mixer has an IF frequency minimum of 100 MHz and 4 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 8 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF mixer part number FMFX1051 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 8 GHz for the maximum. Triple balanced mixer part number FMFX1051 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 8 GHz. This triple balanced frequency mixer has an IF frequency minimum of 100 MHz and 4 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 8 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Mixer From 2 GHz to 8 GHz With an IF Range From 100 MHz to 4 GHz And LO Power of +10 dBm - FMFX1051 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Mixer From 2 GHz to 8 GHz With an IF Range From 100 MHz to 4 GHz And LO Power of +10 dBm
FMFX1051
SMA Mixer From 2 GHz to 8 GHz With an IF Range From 100 MHz to 4 GHz And LO Power of +10 dBm FMFX1051
RF mixer part number FMFX1051 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB. Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 8 GHz for the maximum. Triple balanced mixer part number FMFX1051 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 8 GHz. This triple balanced frequency mixer has an IF frequency minimum of 100 MHz and 4 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above. This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 8 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

RF mixer part number FMFX1051 is one product of a selection of coaxial radio frequency mixer components supplied by Fairview Microwave and is triple balanced. This coaxial RF triple balanced mixer design is built with SMA connectors that are female gender. This SMA mixer is manufactured with a impedance and has a RF to LO isolation of 20 dB.

Fairview Microwave radio frequency triple balanced mixer was designed for a RF frequency range of 2 GHz for the minimum and 8 GHz for the maximum. Triple balanced mixer part number FMFX1051 has a LO frequency range minimum of 2 GHz and a LO Frequency maximum of 8 GHz. This triple balanced frequency mixer has an IF frequency minimum of 100 MHz and 4 GHz for a maximum. Additional coaxial RF mixer design specs for this radio frequency component can be found on its triple balanced mixer PDF specifications datasheet above.

This is where to buy a connectorized RF triple balanced mixer with SMA connectors operating from 2 GHz to 8 GHz. Fairview also stocks a very large selection of other RF parts that will ship the same day from our location. Radio frequency microwave and millimeter wave mixer components and other Fairview supplied RF parts are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Mixers
Product Number FMFX1051
Product Name SMA Mixer From 2 GHz to 8 GHz With an IF Range From 100 MHz to 4 GHz And LO Power of +10 dBm
RF 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-SRA-8+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 5.00E-4 to 10 MHz
View Details
RF Mixers - 2312-RF2052TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
Balanced Mixers - NBM-75000-110000 - kTB Solutions
Specs
RF 75000 to 110000 MHz
IF 0.0 to 12000 MHz
Conversion Loss 10 dB
View Details
RF Mixers - HMC977LP4ETR - 920542-HMC977LP4ETR - Win Source Electronics
Specs
Package Type Surface Mount; 24-QFN (4x4)
View Details