Fairview Microwave Inc. 2 Way Power Divider SMA Interface from 15 GHz to 26.5 GHz Rated at 20 Watts FMDV1063

Description
RF power divider part number FMDV1063 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 15 GHz and a maximum frequency of 26.5 GHz. Our part number FMDV1063 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with SMA ports is a wilkinson design. More coaxial SMA wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with SMA connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number FMDV1063 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 15 GHz and a maximum frequency of 26.5 GHz. Our part number FMDV1063 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with SMA ports is a wilkinson design. More coaxial SMA wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with SMA connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider SMA Interface from 15 GHz to 26.5 GHz Rated at 20 Watts - FMDV1063 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider SMA Interface from 15 GHz to 26.5 GHz Rated at 20 Watts
FMDV1063
2 Way Power Divider SMA Interface from 15 GHz to 26.5 GHz Rated at 20 Watts FMDV1063
RF power divider part number FMDV1063 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 15 GHz and a maximum frequency of 26.5 GHz. Our part number FMDV1063 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with SMA ports is a wilkinson design. More coaxial SMA wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with SMA connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number FMDV1063 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 15 GHz and a maximum frequency of 26.5 GHz.

Our part number FMDV1063 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with SMA ports is a wilkinson design. More coaxial SMA wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with SMA connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMDV1063
Product Name 2 Way Power Divider SMA Interface from 15 GHz to 26.5 GHz Rated at 20 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW09692-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 1.50 dB
View Details
PD-0450, Wideband Wilkinson Power Divider - PD-0450 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 4000.00 to 50000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - NJ-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
4 suppliers