Fairview Microwave Inc. 3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts FMDV1034A

Description
RF power divider part number FMDV1034A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1034A 3 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF N power splitter / divider has a female input and 3 female output ports. This 3 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 3 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number FMDV1034A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1034A 3 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF N power splitter / divider has a female input and 3 female output ports. This 3 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 3 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts - FMDV1034A - Fairview Microwave Inc.
Lewisville, TX, United States
3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts
FMDV1034A
3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts FMDV1034A
RF power divider part number FMDV1034A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz. Our part number FMDV1034A 3 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF N power splitter / divider has a female input and 3 female output ports. This 3 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 3 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number FMDV1034A is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 3 way with N connectors. Our 3 way RF power divider is rated for a minimum frequency of 698 MHz and a maximum frequency of 2.7 GHz.

Our part number FMDV1034A 3 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF N power splitter / divider has a female input and 3 female output ports. This 3 way RF power splitter/divider with N ports is a wilkinson design. More coaxial N wilkinson power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 3 way power divider with N connectors that is a wilkinson design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number FMDV1034A
Product Name 3 Way Power Divider N Connectors To 2.7 GHz Rated at 30 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
3 Way Power Divider - 5o32120711 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details
Active Splitter - APS3606 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Category Passive
View Details
3000 MHZ Rf Power Divider Splitter - 851-SYPJ-2-33+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 1800.00 to 6000.00 MHz
View Details
2 suppliers