Fairview Microwave Inc. Circulator 2.92mm Female with 12 dB Isolation from 18 GHz to 26.5 GHz Rated to 10 Watts FMCR1027

Description
RF circulator FMCR1027 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with 2.92mm connectors that are female. This 3 port 2.92mm circulator design is rated for a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview Microwave 2.92mm RF coaxial circulator part number FMCR1027 has a minimum isolation of 12 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with 2.92mm connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator FMCR1027 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with 2.92mm connectors that are female. This 3 port 2.92mm circulator design is rated for a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview Microwave 2.92mm RF coaxial circulator part number FMCR1027 has a minimum isolation of 12 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with 2.92mm connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulator 2.92mm Female with 12 dB Isolation from 18 GHz to 26.5 GHz Rated to 10 Watts - FMCR1027 - Fairview Microwave Inc.
Lewisville, TX, United States
Circulator 2.92mm Female with 12 dB Isolation from 18 GHz to 26.5 GHz Rated to 10 Watts
FMCR1027
Circulator 2.92mm Female with 12 dB Isolation from 18 GHz to 26.5 GHz Rated to 10 Watts FMCR1027
RF circulator FMCR1027 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with 2.92mm connectors that are female. This 3 port 2.92mm circulator design is rated for a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview Microwave 2.92mm RF coaxial circulator part number FMCR1027 has a minimum isolation of 12 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with 2.92mm connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator FMCR1027 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with 2.92mm connectors that are female. This 3 port 2.92mm circulator design is rated for a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz.

Fairview Microwave 2.92mm RF coaxial circulator part number FMCR1027 has a minimum isolation of 12 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with 2.92mm connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number FMCR1027
Product Name Circulator 2.92mm Female with 12 dB Isolation from 18 GHz to 26.5 GHz Rated to 10 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details