Fairview Microwave Inc. SMA 180 Degree Hybrid Coupler from 2 GHz to 8 GHz Rated to 30 Watts FMCP1157

Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # FMCP1157 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This SMA 180 degree is rated for a 0 dB maximum insertion loss and a 30 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with SMA ports that is rated for a 0 dB maximum insertion loss and a 1.4 maximum VSWR. More female SMA 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1157 3 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet
Description
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # FMCP1157 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This SMA 180 degree is rated for a 0 dB maximum insertion loss and a 30 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with SMA ports that is rated for a 0 dB maximum insertion loss and a 1.4 maximum VSWR. More female SMA 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1157 3 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA 180 Degree Hybrid Coupler from 2 GHz to 8 GHz Rated to 30 Watts - FMCP1157 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA 180 Degree Hybrid Coupler from 2 GHz to 8 GHz Rated to 30 Watts
FMCP1157
SMA 180 Degree Hybrid Coupler from 2 GHz to 8 GHz Rated to 30 Watts FMCP1157
This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # FMCP1157 is constructed in a 180 degree design. The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This SMA 180 degree is rated for a 0 dB maximum insertion loss and a 30 Watts maximum input power. Fairview is where to buy a 180 degree hybrid coupler with SMA ports that is rated for a 0 dB maximum insertion loss and a 1.4 maximum VSWR. More female SMA 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1157 3 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

This RF hybrid coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our RF hybrid coupler is manufactured with SMA ports that have a gender of female. Fairview SMA hybrid coupler part # FMCP1157 is constructed in a 180 degree design.

The 180 degree hybrid coupler from Fairview Microwave is rated for a 2 GHz minimum frequency and a 8 GHz maximum frequency. Our SMA 180 degree is designed with a 3 dB coupling value and a 0 dB coupler directivity. This SMA 180 degree is rated for a 0 dB maximum insertion loss and a 30 Watts maximum input power.

Fairview is where to buy a 180 degree hybrid coupler with SMA ports that is rated for a 0 dB maximum insertion loss and a 1.4 maximum VSWR. More female SMA 180 degree hybrid coupler specs for this radio frequency component can be found on its hybrid PDF specifications datasheet above. FMCP1157 3 dB SMA hybrid coupler is just one of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview’s other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1157
Product Name SMA 180 Degree Hybrid Coupler from 2 GHz to 8 GHz Rated to 30 Watts
Frequency Range 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZGBDC20-372HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 300.00 to 3700.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-100-140-10-S - kTB Solutions
Specs
Frequency Range 100.00 to 140.00 MHz
Power 10.00 watts
Insertion Loss 0.50 dB
View Details
High Frequency Directional Coupler - FPC06913 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers