Fairview Microwave Inc. 4.3-10 Directional Coupler 30 dB 380 MHz to 2.7 GHz Rated to 200 Watts FMCP1076

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1076 from Fairview Microwave is rated for a 380 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 30 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1076 directional 30 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1076 from Fairview Microwave is rated for a 380 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 30 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1076 directional 30 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Directional Coupler 30 dB 380 MHz to 2.7 GHz Rated to 200 Watts - FMCP1076 - Fairview Microwave Inc.
Lewisville, TX, United States
4.3-10 Directional Coupler 30 dB 380 MHz to 2.7 GHz Rated to 200 Watts
FMCP1076
4.3-10 Directional Coupler 30 dB 380 MHz to 2.7 GHz Rated to 200 Watts FMCP1076
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1076 from Fairview Microwave is rated for a 380 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 30 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1076 directional 30 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.3-10 ports. The Fairview Microwave directional coupler design uses 4.3-10 ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FMCP1076 from Fairview Microwave is rated for a 380 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 30 dB coupling value and a 20 dB directivity. This female 4.3-10 directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a directional coupler with 4.3-10 that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.3-10 coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1076 directional 30 dB 4.3-10 coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1076
Product Name 4.3-10 Directional Coupler 30 dB 380 MHz to 2.7 GHz Rated to 200 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 to 4GHz – Dual Directional Coupler - UIYDDCP5555A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Coupler - 5o55224400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
View Details
Directional Couplers 104020006 - 104020006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 4000.00 to 20000.00 MHz
Power 20.00 watts
View Details