Fairview Microwave Inc. 4.1/9.5 Mini DIN Directional Coupler 20 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1071

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1071 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1071 directional 20 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1071 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1071 directional 20 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.1/9.5 Mini DIN Directional Coupler 20 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts - FMCP1071 - Fairview Microwave Inc.
Lewisville, TX, United States
4.1/9.5 Mini DIN Directional Coupler 20 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
FMCP1071
4.1/9.5 Mini DIN Directional Coupler 20 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts FMCP1071
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm. Directional coupler design for part number FMCP1071 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1071 directional 20 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is directional and built with 4.1/9.5 Mini DIN ports. The Fairview Microwave directional coupler design uses 4.1/9.5 Mini DIN ports that have a gender of female and the impedance is 50 Ohm.

Directional coupler design for part number FMCP1071 from Fairview Microwave is rated for a 698 MHz minimum frequency and a 2.7 GHz maximum frequency. Our directional coupler is designed with a 20 dB coupling value and a 20 dB directivity. This female 4.1/9.5 Mini DIN directional coupler is rated for a 0.25 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a directional coupler with 4.1/9.5 Mini DIN that is rated for a 0.25 dB maximum insertion loss and a 1.23 maximum VSWR. More female 4.1/9.5 Mini DIN coupler specs for this radio frequency component can be found on its directional coupler PDF specifications datasheet above. FMCP1071 directional 20 dB 4.1/9.5 Mini DIN coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1071
Product Name 4.1/9.5 Mini DIN Directional Coupler 20 dB Coupled Port From 698 MHz to 2.7 GHz Rated To 200 Watts
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 3157-SYBD-30-62HP+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead Exposed Pad
Frequency Range 400.00 to 610.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details