Fairview Microwave Inc. Drop-In 90 Degree Hybrid Coupler From 1 GHz to 3 GHz Rated To 450 Watts FMCP1053

Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet
Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In 90 Degree Hybrid Coupler From 1 GHz to 3 GHz Rated To 450 Watts - FMCP1053 - Fairview Microwave Inc.
Lewisville, TX, United States
Drop-In 90 Degree Hybrid Coupler From 1 GHz to 3 GHz Rated To 450 Watts
FMCP1053
Drop-In 90 Degree Hybrid Coupler From 1 GHz to 3 GHz Rated To 450 Watts FMCP1053
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1053
Product Name Drop-In 90 Degree Hybrid Coupler From 1 GHz to 3 GHz Rated To 450 Watts
Frequency Range 1000.00 to 3000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-1-250M-40dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1.00 to 250.00 MHz
View Details