Fairview Microwave Inc. Drop-In 90 Degree Hybrid Coupler From 800 MHz to 2.7 GHz Rated To 400 Watts FMCP1047

Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet
Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In 90 Degree Hybrid Coupler From 800 MHz to 2.7 GHz Rated To 400 Watts - FMCP1047 - Fairview Microwave Inc.
Lewisville, TX, United States
Drop-In 90 Degree Hybrid Coupler From 800 MHz to 2.7 GHz Rated To 400 Watts
FMCP1047
Drop-In 90 Degree Hybrid Coupler From 800 MHz to 2.7 GHz Rated To 400 Watts FMCP1047
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1047
Product Name Drop-In 90 Degree Hybrid Coupler From 800 MHz to 2.7 GHz Rated To 400 Watts
Frequency Range 800.00 to 2700.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 264030K - 264030K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - CSM-23-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10000.00 to 14000.00 MHz
View Details
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details