Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | FMCP1037 |
| Product Name | Drop-In 90 Degree Hybrid Coupler From 400 MHz to 1,000 MHz Rated To 200 Watts |
| Frequency Range | 400.00 to 1000.00 MHz |