Fairview Microwave Inc. Drop-In 90 Degree Hybrid Coupler From 80 MHz to 1,000 MHz Rated To 250 Watts FMCP1028

Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet
Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In 90 Degree Hybrid Coupler From 80 MHz to 1,000 MHz Rated To 250 Watts - FMCP1028 - Fairview Microwave Inc.
Lewisville, TX, United States
Drop-In 90 Degree Hybrid Coupler From 80 MHz to 1,000 MHz Rated To 250 Watts
FMCP1028
Drop-In 90 Degree Hybrid Coupler From 80 MHz to 1,000 MHz Rated To 250 Watts FMCP1028
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1028
Product Name Drop-In 90 Degree Hybrid Coupler From 80 MHz to 1,000 MHz Rated To 250 Watts
Frequency Range 80.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree ULTRA+ Hybrid Couplers ULTRA3060200 - ULTRA3060200 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 20000.00 MHz
Insertion Loss 0.70 dB
View Details
Directional Couplers - CDM-10M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
View Details
Hybrid Couplers - WMQH-5-10-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 5000.00 to 10000.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details