Fairview Microwave Inc. Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 150 Watts FMCP1027

Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet
Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 150 Watts - FMCP1027 - Fairview Microwave Inc.
Lewisville, TX, United States
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 150 Watts
FMCP1027
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 150 Watts FMCP1027
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1027
Product Name Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 150 Watts
Frequency Range 20.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-400-2000-K3-40-N - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 400.00 to 2000.00 MHz
Power 300.00 watts
View Details
High Frequency Directional Coupler - FPC06153 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
CE13-0240, Elite 2-40 GHz Directional Coupler - CE13-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details