Fairview Microwave Inc. Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 50 Watts FMCP1026

Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet
Description
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 50 Watts - FMCP1026 - Fairview Microwave Inc.
Lewisville, TX, United States
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 50 Watts
FMCP1026
Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 50 Watts FMCP1026
Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Hybrid couplers from Fairview Microwave are available in 90 degree configurations. These 90 degree hybrid couplers have SMA connectors with a minimum frequency between 500 MHz to 4 GHz and a maximum frequency between 1 GHz to 26.5 GHz. Our SMA 90 degree hybrid couplers are rated at either 20 Watts or 50 Watts and have a coupling value of either 3 dB, 3.1 dB or 3.2 dB.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1026
Product Name Drop-In 90 Degree Hybrid Coupler From 20 MHz to 1,000 MHz Rated To 50 Watts
Frequency Range 20.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Hybrid Couplers - WMQH-0.5-1-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details