This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm.
Dual directional coupler design for part number FMCP1019 from Fairview Microwave is rated for a 2 GHz minimum frequency and a 6 GHz maximum frequency. Our dual directional coupler is designed with a 20 dB coupling value and a 15 dB directivity. This female N dual directional coupler is rated for a 0.38 dB maximum insertion loss and a 200 watts maximum input power.
Fairview is where to buy a dual directional coupler with N that is rated for a 0.38 dB maximum insertion loss and a 1.3 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1019 dual directional 20 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | FMCP1019 |
| Product Name | N Dual Directional Coupler 20 dB 6 GHz Rated to 200 Watts |
| RF Coupler Type | Uni-Directional; Dual Directional |