Fairview Microwave Inc. SC Dual Directional Coupler 40 dB 4.2 GHz Rated to 600 Watts FMCP1017

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1017 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 4.2 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female SC dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 600 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.3 dB maximum insertion loss and a 1.3 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1017 dual directional 40 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1017 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 4.2 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female SC dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 600 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.3 dB maximum insertion loss and a 1.3 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1017 dual directional 40 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Dual Directional Coupler 40 dB 4.2 GHz Rated to 600 Watts - FMCP1017 - Fairview Microwave Inc.
Lewisville, TX, United States
SC Dual Directional Coupler 40 dB 4.2 GHz Rated to 600 Watts
FMCP1017
SC Dual Directional Coupler 40 dB 4.2 GHz Rated to 600 Watts FMCP1017
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1017 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 4.2 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female SC dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 600 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.3 dB maximum insertion loss and a 1.3 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1017 dual directional 40 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1017 from Fairview Microwave is rated for a 800 MHz minimum frequency and a 4.2 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female SC dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 600 watts maximum input power.

Fairview is where to buy a dual directional coupler with SC that is rated for a 0.3 dB maximum insertion loss and a 1.3 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1017 dual directional 40 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1017
Product Name SC Dual Directional Coupler 40 dB 4.2 GHz Rated to 600 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - WMC-2-8-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details
Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
Directional Couplers - CTM-6M-1.25G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 2000.00 MHz
View Details
Directional Couplers 152620 - 152620 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 26500.00 MHz
Power 20.00 watts
View Details