Fairview Microwave Inc. N Dual Directional Coupler 40 dB 2.5 GHz Rated to 200 Watts FMCP1011

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1011 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 2.5 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female N dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.3 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1011 dual directional 40 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1011 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 2.5 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female N dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.3 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1011 dual directional 40 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Dual Directional Coupler 40 dB 2.5 GHz Rated to 200 Watts - FMCP1011 - Fairview Microwave Inc.
Lewisville, TX, United States
N Dual Directional Coupler 40 dB 2.5 GHz Rated to 200 Watts
FMCP1011
N Dual Directional Coupler 40 dB 2.5 GHz Rated to 200 Watts FMCP1011
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1011 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 2.5 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female N dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with N that is rated for a 0.3 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1011 dual directional 40 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with N ports. The Fairview Microwave dual directional coupler design uses N ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1011 from Fairview Microwave is rated for a 500 MHz minimum frequency and a 2.5 GHz maximum frequency. Our dual directional coupler is designed with a 40 dB coupling value and a 18 dB directivity. This female N dual directional coupler is rated for a 0.3 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a dual directional coupler with N that is rated for a 0.3 dB maximum insertion loss and a 1.25 maximum VSWR. More female N coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1011 dual directional 40 dB N coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1011
Product Name N Dual Directional Coupler 40 dB 2.5 GHz Rated to 200 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

810MHZ 960MHZ SOT23 Rf Directional Coupler - 850-D20C+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type SOT-23-6
Frequency Range 810.00 to 960.00 MHz
View Details
3 suppliers
High Frequency Directional Coupler - FPC06078 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
3 suppliers
Directional Couplers 1825 - 1825 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details