Fairview Microwave Inc. Precision SC Dual Directional Coupler 50 dB 1,000 MHz Rated to 1000 Watts FMCP1006

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1006 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SC dual directional coupler is rated for a 0.29 dB maximum insertion loss and a 1000 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.29 dB maximum insertion loss and a 1.25 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1006 dual directional 50 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1006 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SC dual directional coupler is rated for a 0.29 dB maximum insertion loss and a 1000 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.29 dB maximum insertion loss and a 1.25 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1006 dual directional 50 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision SC Dual Directional Coupler 50 dB 1,000 MHz Rated to 1000 Watts - FMCP1006 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision SC Dual Directional Coupler 50 dB 1,000 MHz Rated to 1000 Watts
FMCP1006
Precision SC Dual Directional Coupler 50 dB 1,000 MHz Rated to 1000 Watts FMCP1006
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1006 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SC dual directional coupler is rated for a 0.29 dB maximum insertion loss and a 1000 watts maximum input power. Fairview is where to buy a dual directional coupler with SC that is rated for a 0.29 dB maximum insertion loss and a 1.25 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1006 dual directional 50 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SC ports. The Fairview Microwave dual directional coupler design uses SC ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1006 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SC dual directional coupler is rated for a 0.29 dB maximum insertion loss and a 1000 watts maximum input power.

Fairview is where to buy a dual directional coupler with SC that is rated for a 0.29 dB maximum insertion loss and a 1.25 maximum VSWR. More female SC coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1006 dual directional 50 dB SC coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1006
Product Name Precision SC Dual Directional Coupler 50 dB 1,000 MHz Rated to 1000 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMDDC-2-18-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details