Fairview Microwave Inc. Precision SMA Dual Directional Coupler 50 dB 1,000 MHz Rated to 200 Watts FMCP1004

Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1004 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.28 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.28 dB maximum insertion loss and a 1.25 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1004 dual directional 50 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet
Description
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1004 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.28 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.28 dB maximum insertion loss and a 1.25 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1004 dual directional 50 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision SMA Dual Directional Coupler 50 dB 1,000 MHz Rated to 200 Watts - FMCP1004 - Fairview Microwave Inc.
Lewisville, TX, United States
Precision SMA Dual Directional Coupler 50 dB 1,000 MHz Rated to 200 Watts
FMCP1004
Precision SMA Dual Directional Coupler 50 dB 1,000 MHz Rated to 200 Watts FMCP1004
This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm. Dual directional coupler design for part number FMCP1004 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.28 dB maximum insertion loss and a 200 watts maximum input power. Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.28 dB maximum insertion loss and a 1.25 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1004 dual directional 50 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

This RF coupler from Fairview Microwave is just part of a wide selection of coaxial coupler products supplied for laboratory test and measurement, defense / military, antenna and other signal related uses. Our radio frequency coupler is dual directional and built with SMA ports. The Fairview Microwave dual directional coupler design uses SMA ports that have a gender of female and the impedance is 50 Ohm.

Dual directional coupler design for part number FMCP1004 from Fairview Microwave is rated for a 20 MHz minimum frequency and a 1 GHz maximum frequency. Our dual directional coupler is designed with a 50 dB coupling value and a 20 dB directivity. This female SMA dual directional coupler is rated for a 0.28 dB maximum insertion loss and a 200 watts maximum input power.

Fairview is where to buy a dual directional coupler with SMA that is rated for a 0.28 dB maximum insertion loss and a 1.25 maximum VSWR. More female SMA coupler specs for this radio frequency component can be found on its dual directional coupler PDF specifications datasheet above. FMCP1004 dual directional 50 dB SMA coupler is part of over a million RF, microwave and millimeter wave components supplied by Fairview and this component can be bought and then shipped worldwide the same-day as with Fairview Microwave's other in-stock RF parts.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Couplers
Product Number FMCP1004
Product Name Precision SMA Dual Directional Coupler 50 dB 1,000 MHz Rated to 200 Watts
RF Coupler Type Uni-Directional; Dual Directional
Unlock Full Specs
to access all available technical data

Similar Products

25 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - ADC-25-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details