Fairview Microwave Inc. SMA Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.012 inch Pin, .340 inch Hole Spancing with Metal Contact Ring FMCN1617

Description
FMCN1617 SMA female 4 hole flange field replaceable contact connector from Fairview Microwave has an interface type of 0.012 inch pin and a impedance. This SMA female 4 hole flange connector uses shield attachment of attachment for the contact. Our female SMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female 4 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave SMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1617 SMA connector uses beryllium copper contact. This SMA female 4 hole flange field replaceable contact RF connector is 0.012 inch pin, .340 inch hole spancing with metal contact ring compliant, you can find this SMA female 4 hole flange field replaceable contact 0.012 inch pin, .340 inch hole spancing with metal contact ring connector datasheet specifications above. Fairview Microwave female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA female 0.012 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1617 SMA female 4 hole flange field replaceable contact connector from Fairview Microwave has an interface type of 0.012 inch pin and a impedance. This SMA female 4 hole flange connector uses shield attachment of attachment for the contact. Our female SMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female 4 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave SMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1617 SMA connector uses beryllium copper contact. This SMA female 4 hole flange field replaceable contact RF connector is 0.012 inch pin, .340 inch hole spancing with metal contact ring compliant, you can find this SMA female 4 hole flange field replaceable contact 0.012 inch pin, .340 inch hole spancing with metal contact ring connector datasheet specifications above. Fairview Microwave female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA female 0.012 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.012 inch Pin, .340 inch Hole Spancing with Metal Contact Ring - FMCN1617 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.012 inch Pin, .340 inch Hole Spancing with Metal Contact Ring
FMCN1617
SMA Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.012 inch Pin, .340 inch Hole Spancing with Metal Contact Ring FMCN1617
FMCN1617 SMA female 4 hole flange field replaceable contact connector from Fairview Microwave has an interface type of 0.012 inch pin and a impedance. This SMA female 4 hole flange connector uses shield attachment of attachment for the contact. Our female SMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 27 GHz. SMA female 4 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave SMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1617 SMA connector uses beryllium copper contact. This SMA female 4 hole flange field replaceable contact RF connector is 0.012 inch pin, .340 inch hole spancing with metal contact ring compliant, you can find this SMA female 4 hole flange field replaceable contact 0.012 inch pin, .340 inch hole spancing with metal contact ring connector datasheet specifications above. Fairview Microwave female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA female 0.012 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMCN1617 SMA female 4 hole flange field replaceable contact connector from Fairview Microwave has an interface type of 0.012 inch pin and a impedance. This SMA female 4 hole flange connector uses shield attachment of attachment for the contact. Our female SMA field replaceable contact connector provides a minimum frequency of DC and a maximum frequency of 27 GHz.

SMA female 4 hole flange field replaceable contact RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave SMA field replaceable contact connector has a passivated stainless steel body. Our FMCN1617 SMA connector uses beryllium copper contact. This SMA female 4 hole flange field replaceable contact RF connector is 0.012 inch pin, .340 inch hole spancing with metal contact ring compliant, you can find this SMA female 4 hole flange field replaceable contact 0.012 inch pin, .340 inch hole spancing with metal contact ring connector datasheet specifications above.

Fairview Microwave female SMA 4 hole flange connector purchases will ship the same day. Our 4 hole flange SMA female 0.012 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMCN1617
Product Name SMA Female (Jack) Connector Field Replaceable 4 Hole Flange (Panel Mount) 0.012 inch Pin, .340 inch Hole Spancing with Metal Contact Ring
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29100-085-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details