FMCN1361 MHV female bulkhead terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This MHV female bulkhead connector uses shield attachment of solder attachment for the contact. Our female MHV terminal connector provides a minimum frequency of DC and a maximum frequency of 300 MHz.
MHV female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave MHV terminal connector has a brass body with nickel plating. Our FMCN1361 MHV connector uses brass contact and a nickel plating material. This MHV female bulkhead terminal RF connector is RoHS compliant, you can find this MHV female bulkhead terminal connector datasheet specifications above.
Fairview Microwave female MHV bulkhead connector purchases will ship the same day. Our bulkhead MHV female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MHV cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1361 |
| Product Name | MHV Female (Jack) Bulkhead Connector Solder Cup Terminal, .380 inch DD Hole, Solder |
| Connector Type | MHV |