Fairview Microwave Inc. Low PIM 2.2-5 Male to N Male Cable 1/4 inch Superflexible Coax in 200 CM FMCA2371-200CM

Description
RF cable assembly part number FMCA2371-200CM low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a N type cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a male gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2371-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable assembly FMCA2371-200CM is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2371-200CM can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* male cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMCA2371-200CM low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a N type cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a male gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2371-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable assembly FMCA2371-200CM is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2371-200CM can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* male cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 2.2-5 Male to N Male Cable 1/4 inch Superflexible Coax in 200 CM - FMCA2371-200CM - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 2.2-5 Male to N Male Cable 1/4 inch Superflexible Coax in 200 CM
FMCA2371-200CM
Low PIM 2.2-5 Male to N Male Cable 1/4 inch Superflexible Coax in 200 CM FMCA2371-200CM
RF cable assembly part number FMCA2371-200CM low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a N type cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a male gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2371-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase. Fairview INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable assembly FMCA2371-200CM is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2371-200CM can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* male cable because the assembly operates in both directions. INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMCA2371-200CM low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 2.2-5 male to N male cable 1/4 inch superflexible coax in 200 CM, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with INVALID ALIAS LOOKUP FOR *2.2-5* cable connection on one end and a N type cable connection on the other end. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly has a male gender on end one and male on end two. INVALID ALIAS LOOKUP FOR *2.2-5* cable FMCA2371-200CM is built in a male to male coaxial assembly design and will ship quickly after the purchase.

Fairview INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable assembly FMCA2371-200CM is built with INVALID ALIAS LOOKUP FOR *FM-1/4SFHC* coax and it is a corrugated design. Our INVALID ALIAS LOOKUP FOR *2.2-5* cable assembly is manufactured with 50 Ohm INVALID ALIAS LOOKUP FOR *2.2-5* to 50 Ohm type N cable connectors and has a 50 Ohm impedance for the cable. RF specs for this INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2371-200CM can also be used as a N type male to INVALID ALIAS LOOKUP FOR *2.2-5* male cable because the assembly operates in both directions.

INVALID ALIAS LOOKUP FOR *2.2-5* male to type N male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality INVALID ALIAS LOOKUP FOR *2.2-5* to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of INVALID ALIAS LOOKUP FOR *2.2-5* cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number FMCA2371-200CM
Product Name Low PIM 2.2-5 Male to N Male Cable 1/4 inch Superflexible Coax in 200 CM
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details