Fairview Microwave Inc. Low PIM 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Bulkhead Cable 1/4 inch Superflexible Coax in 24 Inch FMCA2233-24

Description
RF cable assembly part number FMCA2233-24 low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2233-24 is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2233-24 is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2233-24 can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMCA2233-24 low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2233-24 is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2233-24 is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2233-24 can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Bulkhead Cable 1/4 inch Superflexible Coax in 24 Inch - FMCA2233-24 - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Bulkhead Cable 1/4 inch Superflexible Coax in 24 Inch
FMCA2233-24
Low PIM 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Bulkhead Cable 1/4 inch Superflexible Coax in 24 Inch FMCA2233-24
RF cable assembly part number FMCA2233-24 low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2233-24 is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2233-24 is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2233-24 can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMCA2233-24 low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable 1/4 inch superflexible coax in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2233-24 is built in a male to female coaxial assembly design and will ship quickly after the purchase.

Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2233-24 is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2233-24 can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions.

4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female bulkhead coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number FMCA2233-24
Product Name Low PIM 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Bulkhead Cable 1/4 inch Superflexible Coax in 24 Inch
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers