RF cable assembly part number FMCA1440-8 snap-on MMBX plug to N female bulkhead cable RG174 coax in 8 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Snap-on MMBX plug to N female bulkhead cable RG174 coax in 8 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with MMBX cable connection on one end and a type N cable connection on the other end. Our MMBX cable assembly has a plug gender on end one and female on end two. MMBX cable FMCA1440-8 is built in a plug to female coaxial assembly design and will ship quickly after the purchase.
Fairview MMBX plug to type N female cable assembly FMCA1440-8 is built with RG174 coax and it is a flexible design. Our MMBX cable assembly is manufactured with 50 Ohm MMBX to 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this MMBX plug to N type female bulkhead cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1440-8 can also be used as a type N female to MMBX plug cable because the assembly operates in both directions.
MMBX plug to type N female bulkhead coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality MMBX to type N cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of MMBX cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1440-8 |
| Product Name | Snap-On MMBX Plug to N Female Bulkhead Cable RG174 Coax in 8 Inch |
| Application | RF |