RF cable assembly part number FMC0813316LF-12 BNC male (plug) to SMA female (jack) cable RG-316 coa up to 2 GHz, 1.35 VSWRx in 12 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. BNC male (plug) to SMA female (jack) cable RG-316 coa up to 2 GHz, 1.35 VSWRx in 12 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with BNC cable connection on one end and a SMA cable connection on the other end. Our BNC cable assembly has a male gender on end one and female on end two. BNC cable FMC0813316LF-12 is built in a male to female coaxial assembly design and will ship quickly after the purchase.
Fairview BNC male to SMA female cable assembly FMC0813316LF-12 is built with M17/113-RG316 coax and it is a flexible design. Our BNC cable assembly is manufactured with 50 Ohm BNC to 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this BNC male to SMA female cable can be found on its specifications datasheet PDF above. Keep in mind that FMC0813316LF-12 can also be used as a SMA female to BNC male cable because the assembly operates in both directions.
BNC male to SMA female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality BNC to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of BNC cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMC0813316LF-12 |
| Product Name | BNC Male (Plug) to SMA Female (Jack) Cable RG-316 Coa Up To 2 GHz, 1.35 VSWRx in 12 Inch |
| Application | RF |