Fairview Microwave Inc. 20 dB Fixed Attenuator QN Male (Plug) to QN Female (Jack) Up to 3 GHz Rated to 1 Watt, FMAP1000-20

Description
RF coaxial fixed attenuator FMAP1000-20 from Fairview Microwave is manufactured with a QN input. This coax QN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QN to QN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-20 QN male to QN female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QN connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QN 20 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator FMAP1000-20 from Fairview Microwave is manufactured with a QN input. This coax QN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QN to QN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-20 QN male to QN female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QN connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QN 20 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 dB Fixed Attenuator QN Male (Plug) to QN Female (Jack) Up to 3 GHz Rated to 1 Watt, - FMAP1000-20 - Fairview Microwave Inc.
Lewisville, TX, United States
20 dB Fixed Attenuator QN Male (Plug) to QN Female (Jack) Up to 3 GHz Rated to 1 Watt,
FMAP1000-20
20 dB Fixed Attenuator QN Male (Plug) to QN Female (Jack) Up to 3 GHz Rated to 1 Watt, FMAP1000-20
RF coaxial fixed attenuator FMAP1000-20 from Fairview Microwave is manufactured with a QN input. This coax QN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QN to QN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 3 GHz. Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-20 QN male to QN female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QN connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QN 20 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator FMAP1000-20 from Fairview Microwave is manufactured with a QN input. This coax QN attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QN to QN attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 3 GHz.

Fairview QN attenuator has a male gender in and a female gender out. FMAP1000-20 QN male to QN female attenuator is rated for a maximum RF attenuation value of 20 dB. Our 20 dB fixed attenuator with QN connectors is built with body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial QN 20 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number FMAP1000-20
Product Name 20 dB Fixed Attenuator QN Male (Plug) to QN Female (Jack) Up to 3 GHz Rated to 1 Watt,
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details