Fairview Microwave Inc. 30 dB DC Coupled Amplifier Operating from DC to 17 MHz with 14 dBm P1dB and SMA FMAM86002

Description
RF gain block amplifier FMAM86002 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version manufactured with SMA connectors. Our SMA gain block amplifier design has a 30 dB gain. Fairview Microwave RF 30 dB gain block amplifier part number FMAM86002 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of DC and a maximum of 17 MHz. Additional RF specs on this 30 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 30 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF gain block amplifier FMAM86002 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version manufactured with SMA connectors. Our SMA gain block amplifier design has a 30 dB gain. Fairview Microwave RF 30 dB gain block amplifier part number FMAM86002 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of DC and a maximum of 17 MHz. Additional RF specs on this 30 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 30 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB DC Coupled Amplifier Operating from DC to 17 MHz with 14 dBm P1dB and SMA - FMAM86002 - Fairview Microwave Inc.
Lewisville, TX, United States
30 dB DC Coupled Amplifier Operating from DC to 17 MHz with 14 dBm P1dB and SMA
FMAM86002
30 dB DC Coupled Amplifier Operating from DC to 17 MHz with 14 dBm P1dB and SMA FMAM86002
RF gain block amplifier FMAM86002 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version manufactured with SMA connectors. Our SMA gain block amplifier design has a 30 dB gain. Fairview Microwave RF 30 dB gain block amplifier part number FMAM86002 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of DC and a maximum of 17 MHz. Additional RF specs on this 30 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above. This 30 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF gain block amplifier FMAM86002 from Fairview is only one amp of a large number of radio frequency amplifiers specifically stocked to be highly available for rapid shipment. Fairview Microwave gain block amplifier is a connectorized dc coupled version manufactured with SMA connectors. Our SMA gain block amplifier design has a 30 dB gain.

Fairview Microwave RF 30 dB gain block amplifier part number FMAM86002 is rated for power output of dBm. This radio frequency gain-block amplifier is built to be rated for a minimum frequency of DC and a maximum of 17 MHz. Additional RF specs on this 30 dB gain block amp from Fairview Microwave can be found on the RF gain blocks datasheet specifications PDF above.

This 30 dB gain block amplifier is just part of more than one million RF, microwave and millimeter wave components in-stock. Our gain block RF amplifier is ready for same day purchasing and shipping worldwide. Fairview also stocks a big selection of other radio frequency amp products that ship same day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM86002
Product Name 30 dB DC Coupled Amplifier Operating from DC to 17 MHz with 14 dBm P1dB and SMA
Frequency Range 0.0 to 17 MHz
Maximum Gain 30 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details