Fairview Microwave Inc. 200 to 2600 MHz SMA GaN Power Amplifier, 10W, High VHF Through S Bands, 28V, 40% Efficiency and Class AB FMAM5084

Description
RF power amplifier FMAM5084 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 10 dBm. Our SMA medium power RF amplifier design has a 46 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5084 is rated with a Psat of 10 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 200 MHz and a maximum of 2.6 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 10 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5084 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 10 dBm. Our SMA medium power RF amplifier design has a 46 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5084 is rated with a Psat of 10 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 200 MHz and a maximum of 2.6 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 10 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 to 2600 MHz SMA GaN Power Amplifier, 10W, High VHF Through S Bands, 28V, 40% Efficiency and Class AB - FMAM5084 - Fairview Microwave Inc.
Lewisville, TX, United States
200 to 2600 MHz SMA GaN Power Amplifier, 10W, High VHF Through S Bands, 28V, 40% Efficiency and Class AB
FMAM5084
200 to 2600 MHz SMA GaN Power Amplifier, 10W, High VHF Through S Bands, 28V, 40% Efficiency and Class AB FMAM5084
RF power amplifier FMAM5084 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 10 dBm. Our SMA medium power RF amplifier design has a 46 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5084 is rated with a Psat of 10 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 200 MHz and a maximum of 2.6 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 10 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5084 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 10 dBm. Our SMA medium power RF amplifier design has a 46 dB typical gain.

Fairview RF medium power high gain amplifier part number FMAM5084 is rated with a Psat of 10 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 200 MHz and a maximum of 2.6 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 10 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5084
Product Name 200 to 2600 MHz SMA GaN Power Amplifier, 10W, High VHF Through S Bands, 28V, 40% Efficiency and Class AB
Amplifier Type Power Amplifier
Frequency Range 200 to 2600 MHz
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 12 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-123LN5+ - Mini-Circuits
Specs
Frequency Range 500 to 12000 MHz
Minimum Gain 7.6 dB
Maximum Gain 19.5 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-200-6000-42-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 6000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details