Fairview Microwave Inc. 1000 to 2500 MHz SMA GaN Power Amplifier, 7W, L & S Bands, 28V, 35% Efficiency and Class AB FMAM5083

Description
RF power amplifier FMAM5083 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 7 dBm. Our SMA medium power RF amplifier design has a 45 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5083 is rated with a Psat of 7 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2.5 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 7 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5083 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 7 dBm. Our SMA medium power RF amplifier design has a 45 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5083 is rated with a Psat of 7 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2.5 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 7 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 to 2500 MHz SMA GaN Power Amplifier, 7W, L & S Bands, 28V, 35% Efficiency and Class AB - FMAM5083 - Fairview Microwave Inc.
Lewisville, TX, United States
1000 to 2500 MHz SMA GaN Power Amplifier, 7W, L & S Bands, 28V, 35% Efficiency and Class AB
FMAM5083
1000 to 2500 MHz SMA GaN Power Amplifier, 7W, L & S Bands, 28V, 35% Efficiency and Class AB FMAM5083
RF power amplifier FMAM5083 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 7 dBm. Our SMA medium power RF amplifier design has a 45 dB typical gain. Fairview RF medium power high gain amplifier part number FMAM5083 is rated with a Psat of 7 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2.5 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 7 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5083 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power version manufactured with SMA connectors and rated at 7 dBm. Our SMA medium power RF amplifier design has a 45 dB typical gain.

Fairview RF medium power high gain amplifier part number FMAM5083 is rated with a Psat of 7 dBm. Our radio frequency medium power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2.5 GHz. Additional specs on this high gain medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our medium power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This medium power 7 dBm RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5083
Product Name 1000 to 2500 MHz SMA GaN Power Amplifier, 7W, L & S Bands, 28V, 35% Efficiency and Class AB
Amplifier Type Power Amplifier
Frequency Range 1000 to 2500 MHz
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers