Fairview Microwave Inc. 53 dB Gain High Power GaN Amplifier at 200 Watt Psat Operating from 1 GHz to 2 GHz with SMA Input, Type N Output FMAM5063

Description
RF power amplifier FMAM5063 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 200 Watt. Our SMA high power RF amplifier design has a 53 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5063 is rated with a Psat of 53 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 200 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5063 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 200 Watt. Our SMA high power RF amplifier design has a 53 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5063 is rated with a Psat of 53 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 200 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
53 dB Gain High Power GaN Amplifier at 200 Watt Psat Operating from 1 GHz to 2 GHz with SMA Input, Type N Output - FMAM5063 - Fairview Microwave Inc.
Lewisville, TX, United States
53 dB Gain High Power GaN Amplifier at 200 Watt Psat Operating from 1 GHz to 2 GHz with SMA Input, Type N Output
FMAM5063
53 dB Gain High Power GaN Amplifier at 200 Watt Psat Operating from 1 GHz to 2 GHz with SMA Input, Type N Output FMAM5063
RF power amplifier FMAM5063 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 200 Watt. Our SMA high power RF amplifier design has a 53 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5063 is rated with a Psat of 53 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 200 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5063 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 200 Watt. Our SMA high power RF amplifier design has a 53 dB typical gain.

Fairview RF high power high gain amplifier part number FMAM5063 is rated with a Psat of 53 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 1 GHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 200 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5063
Product Name 53 dB Gain High Power GaN Amplifier at 200 Watt Psat Operating from 1 GHz to 2 GHz with SMA Input, Type N Output
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers