Fairview Microwave Inc. High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 11 GHz with 46 dBm IP3, SMA FMAM5043

Description
RF power amplifier FMAM5043 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 30 dB minimum gain. Fairview RF high power amplifier part number FMAM5043 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 11 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5043 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 30 dB minimum gain. Fairview RF high power amplifier part number FMAM5043 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 11 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 11 GHz with 46 dBm IP3, SMA - FMAM5043 - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 11 GHz with 46 dBm IP3, SMA
FMAM5043
High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 11 GHz with 46 dBm IP3, SMA FMAM5043
RF power amplifier FMAM5043 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 30 dB minimum gain. Fairview RF high power amplifier part number FMAM5043 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 11 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5043 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 7 Watt. Our SMA high power RF amplifier design has a 30 dB minimum gain.

Fairview RF high power amplifier part number FMAM5043 is rated with a P1dB of 38.5 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 8.5 GHz and a maximum of 11 GHz. Additional specs on this high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 7 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5043
Product Name High Power Amplifier at 7 Watt P1dB Operating from 8.5 GHz to 11 GHz with 46 dBm IP3, SMA
Amplifier Type Power Amplifier
Frequency Range 8500 to 11000 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - AWL2911P8 - 862700-AWL2911P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details