Fairview Microwave Inc. 41 dB Gain High Power High Gain Amplifier at 12 Watt Psat Operating From 800 MHz to 2 GHz with 50 dBm IP3 and SMA, with Heatsink FMAM5035F

Description
RF power amplifier FMAM5035F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 12 Watt. Our SMA high power RF amplifier design has a 41 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5035F is rated with a Psat of 40.8 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 12 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5035F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 12 Watt. Our SMA high power RF amplifier design has a 41 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5035F is rated with a Psat of 40.8 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 12 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
41 dB Gain High Power High Gain Amplifier at 12 Watt Psat Operating From 800 MHz to 2 GHz with 50 dBm IP3 and SMA, with Heatsink - FMAM5035F - Fairview Microwave Inc.
Lewisville, TX, United States
41 dB Gain High Power High Gain Amplifier at 12 Watt Psat Operating From 800 MHz to 2 GHz with 50 dBm IP3 and SMA, with Heatsink
FMAM5035F
41 dB Gain High Power High Gain Amplifier at 12 Watt Psat Operating From 800 MHz to 2 GHz with 50 dBm IP3 and SMA, with Heatsink FMAM5035F
RF power amplifier FMAM5035F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 12 Watt. Our SMA high power RF amplifier design has a 41 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5035F is rated with a Psat of 40.8 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 12 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5035F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 12 Watt. Our SMA high power RF amplifier design has a 41 dB minimum gain.

Fairview RF high power high gain amplifier part number FMAM5035F is rated with a Psat of 40.8 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 800 MHz and a maximum of 2 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 12 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5035F
Product Name 41 dB Gain High Power High Gain Amplifier at 12 Watt Psat Operating From 800 MHz to 2 GHz with 50 dBm IP3 and SMA, with Heatsink
Amplifier Type Power Amplifier
Frequency Range 800 to 2000 MHz
Minimum Gain 41 dB
Output Power 40 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - ADA10000RS24Q1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1000 MHz
View Details
3 suppliers