Fairview Microwave Inc. 46 dB Gain High Power LDMOS Amplifier at 25 Watt Psat Operating from 20 MHz to 1 GHz with 48 dBm IP3, SMA Input, SMA Output, Heatsink FMAM5031F

Description
RF power amplifier FMAM5031F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 46 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5031F is rated with a Psat of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 20 MHz and a maximum of 1 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF power amplifier FMAM5031F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 46 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5031F is rated with a Psat of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 20 MHz and a maximum of 1 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
46 dB Gain High Power LDMOS Amplifier at 25 Watt Psat Operating from 20 MHz to 1 GHz with 48 dBm IP3, SMA Input, SMA Output, Heatsink - FMAM5031F - Fairview Microwave Inc.
Lewisville, TX, United States
46 dB Gain High Power LDMOS Amplifier at 25 Watt Psat Operating from 20 MHz to 1 GHz with 48 dBm IP3, SMA Input, SMA Output, Heatsink
FMAM5031F
46 dB Gain High Power LDMOS Amplifier at 25 Watt Psat Operating from 20 MHz to 1 GHz with 48 dBm IP3, SMA Input, SMA Output, Heatsink FMAM5031F
RF power amplifier FMAM5031F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 46 dB minimum gain. Fairview RF high power high gain amplifier part number FMAM5031F is rated with a Psat of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 20 MHz and a maximum of 1 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

RF power amplifier FMAM5031F from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized high power version manufactured with SMA connectors and rated at 25 Watt. Our SMA high power RF amplifier design has a 46 dB minimum gain.

Fairview RF high power high gain amplifier part number FMAM5031F is rated with a Psat of 44 dBm. Our radio frequency high power amplifier is constructed for a minimum frequency of 20 MHz and a maximum of 1 GHz. Additional specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above.

Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high power 25 Watt RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency power amplifier products that ship same day from our facility for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM5031F
Product Name 46 dB Gain High Power LDMOS Amplifier at 25 Watt Psat Operating from 20 MHz to 1 GHz with 48 dBm IP3, SMA Input, SMA Output, Heatsink
Amplifier Type Power Amplifier
Frequency Range 20 to 1000 MHz
Minimum Gain 46 dB
Output Power 40 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-24000-30000-30-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 30000 MHz
Minimum Gain 30 dB
View Details
InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
4 suppliers